Status: | Unknown |
---|---|
Series: | 533 Series |
RoHS: | Compliant |
Track Resistance | 5kohm |
---|---|
No. of Turns | 5Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 5% |
Product Range | 533 Series |
Potentiometer Mounting | Bushing Mount |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Wirewound Potentiometer, 5Kohm, 5%, 1.5W | Newark Electronics |
Pot | RS |
Potentiometer Wirewound Bushing Mount 5 kOhms 5 Turns Power 1.5W 535 Series | Spectrol / Sfernice / Vishay 535-1-1-502 | RS Americas |
Where can I find additional details, specifications and documents for a 535-11502?
Additional datasheets, footprints and schematics for 535-11502 are listed on our Part Details page. You can also find images and similar parts to 535-11502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 535-11502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535-11502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 535-11502 fall under?
The 535-11502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 535-11502 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 535-11502 you can contact the distributor directly for product support, shipping queries etc.
Is the 535-11502 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 535-11502 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 535-11502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 535-11502 often in real-time on the comparison pages.
What if I can't find stock of 535-11502?
You can fill out our help required form which you can use to request a quote for 535-11502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.