534B1103JC8872 Resistors by Vishay Intertechnology

POT ROTARY 10K 20.6MM 5%

Status: Unknown
Series: 534 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.68

Distributor Stock
Logo for RS
RS
from US$22.68
355
in stock
Buy Now
Logo for element14
element14
from US$24.54
681
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.39
257
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.84
89
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 10Turns
Track Taper Linear
Power Rating 2W
Resistance Tolerance ± 5%
Product Range 534 Series
Potentiometer Mounting Panel
Shaft Diameter 6mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 20.62mm

Alternative Descriptions

POT, ROTARY, 10K, 20.6MM, 5% | element14
534B Series Pot with 6mm shaft, 10K | RS
Wirewound Potentiometer, 10Kohm, 5%, 2W | Newark Electronics
Position Sensor POT 10kOhm Rotational Analog 2W Servo Mount T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 534B1103JC8872?

Additional datasheets, footprints and schematics for 534B1103JC8872 are listed on our Part Details page. You can also find images and similar parts to 534B1103JC8872 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 534B1103JC8872 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1103JC8872 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 534B1103JC8872 fall under?

The 534B1103JC8872 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 534B1103JC8872 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1103JC8872 you can contact the distributor directly for product support, shipping queries etc.

Is the 534B1103JC8872 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 534B1103JC8872 have stock available?

Authorised distributors including element14, RS, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 534B1103JC8872.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 534B1103JC8872 often in real-time on the comparison pages.

What if I can't find stock of 534B1103JC8872?

You can fill out our help required form which you can use to request a quote for 534B1103JC8872 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay