Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
534 Series Pot with 6.34mm shaft, 2K | RS |
Rotary Potentiometer, Wirewound, 534 Series, 2 Kohm, Linear, 10, 2 W, Panel Rohs Compliant: Yes |Vishay 534B1202JL | Newark Electronics |
POTENTIOMETER, LINEAR, 2K, 2W, 5% | element14 |
Where can I find additional details, specifications and documents for a 534B1202JL?
Additional datasheets, footprints and schematics for 534B1202JL are listed on our Part Details page. You can also find images and similar parts to 534B1202JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1202JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1202JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534B1202JL fall under?
The 534B1202JL is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 534B1202JL when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1202JL you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1202JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1202JL have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 534B1202JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1202JL often in real-time on the comparison pages.
What if I can't find stock of 534B1202JL?
You can fill out our help required form which you can use to request a quote for 534B1202JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.