Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Prices starting from US$8.60
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Rotary Potentiometer 200Ohm 2W ± | Distrelec |
Wirewound Potentiometer 2W Mono Lin 200R | Schukat Electronic |
Rotary Pot, 200R, 2W, Bushing Mount Rohs Compliant: Yes |Vishay 534B1201JC | Newark Electronics |
Rotary Potentiometer, Wirewound, 200 Ohm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
ROTARY POT, 200R, 2W, BUSHING MOUNT | element14 |
Rotary Potentiometer, Wirewound, 200 Ohm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 534B1201JC?
Additional datasheets, footprints and schematics for 534B1201JC are listed on our Part Details page. You can also find images and similar parts to 534B1201JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1201JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1201JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1201JC you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1201JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1201JC have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 534B1201JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1201JC often in real-time on the comparison pages.
What if I can't find stock of 534B1201JC?
You can fill out our help required form which you can use to request a quote for 534B1201JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.