Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Prices starting from US$13.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.25
|
159
in stock
|
Buy Now | |
Conrad
from US$26.67
|
142
in stock
|
Buy Now | |
Schukat Electronic
from US$13.39
|
68
in stock
|
Buy Now | |
Future Electronics
from US$19.42
|
50
in stock
|
Buy Now | |
element14
from US$25.11
|
49
in stock
|
Buy Now | |
Farnell
from US$23.87
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$24.34
|
-
|
Buy Now | |
Avnet America
from US$20.58
|
-
|
Buy Now | |
TTI Europe
from US$19.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Rotary Potentiometer 100kOhm 2W ± | Distrelec |
Extremely small, central mounting, mechanically robust, high performance, long life, low torque. Very high linearity. | Conrad |
Wirewound Potentiometer 2W Mono Lin 100K | Schukat Electronic |
534 Series 100 kOhm 2 W â–’5% 10 Turn Bushing Wirewound Potentiometer | Future Electronics |
ROTARY POT, 100K, 2W, PANEL MOUNT | element14 |
Potentiometer, 100K, 2W, 5%, Panel | Newark Electronics |
Rotary Potentiometer, Wirewound, 100 kOhm, 10 Turns, Linear, 2 W, ± 5% | Avnet America |
Rotary Potentiometer, Wirewound, 100 kOhm, 10 Turns, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 534B1104JC?
Additional datasheets, footprints and schematics for 534B1104JC are listed on our Part Details page. You can also find images and similar parts to 534B1104JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1104JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1104JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1104JC you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1104JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1104JC have stock available?
Authorised distributors including Distrelec, Conrad, Schukat Electronic, Future Electronics and element14 have stock available or on a lead time for 534B1104JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1104JC often in real-time on the comparison pages.
What if I can't find stock of 534B1104JC?
You can fill out our help required form which you can use to request a quote for 534B1104JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.