Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Rotary Potentiometer, Wirewound, 534 Series, 10 Kohm, Linear, 10, 2 W, Panel Rohs Compliant: Yes |Vishay 534B1103JL | Newark Electronics |
POT, ROTARY, 10K, 20.6MM, 5% | element14 |
534 Series Pot with 6.34mm shaft, 10K | RS |
Resistor, Potentiometers, W/W 10Kohms, 5%, 0.2% Linearity | Vishay Dale 534B1103JL | RS Americas |
Where can I find additional details, specifications and documents for a 534B1103JL?
Additional datasheets, footprints and schematics for 534B1103JL are listed on our Part Details page. You can also find images and similar parts to 534B1103JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1103JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1103JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534B1103JL fall under?
The 534B1103JL is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 534B1103JL when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1103JL you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1103JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1103JL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 534B1103JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1103JL often in real-time on the comparison pages.
What if I can't find stock of 534B1103JL?
You can fill out our help required form which you can use to request a quote for 534B1103JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.