Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Prices starting from US$9.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.21
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$14.25
|
85
in stock
|
Buy Now | |
element14
from US$14.41
|
85
in stock
|
Buy Now | |
Schukat Electronic
from US$9.97
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$21.00
|
9
in stock
|
Buy Now | |
Avnet America
from US$11.45
|
-
|
Buy Now | |
Distrelec
from US$16.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Potentiometer, 100R 2W, 5%, Panel | Newark Electronics |
POTENTIOMETER, 100R 2W, 5%, PANEL | element14 |
Wirewound Potentiometer 2W Mono Lin 100R | Schukat Electronic |
Vishay 534B1101JC 100R 2W Multi Turn Wire-wound Potentiometer | Rapid Electronics |
Rotary Potentiometer, Wirewound, 100 Ohm, 10Turn, Linear, 2 W, ± 5% | Avnet America |
Vishay Rotary Potentiometer 100Ohm 2W ± | Distrelec |
Rotary Potentiometer, Wirewound, 100 Ohm, 10Turn, Linear, 2 W, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 534B1101JC?
Additional datasheets, footprints and schematics for 534B1101JC are listed on our Part Details page. You can also find images and similar parts to 534B1101JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1101JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1101JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534B1101JC fall under?
The 534B1101JC is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 534B1101JC when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1101JC you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1101JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1101JC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for 534B1101JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1101JC often in real-time on the comparison pages.
What if I can't find stock of 534B1101JC?
You can fill out our help required form which you can use to request a quote for 534B1101JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.