Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .018in, .46mm |
---|---|
Number of Positions | 152 |
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | 3.56mm, .14in |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Row-to-Row Spacing | 3.81mm, .15in |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Gray |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 6.6mm, .335in, 4.69mm, .26in, .41in, 8.5mm, 10.41mm, .185in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Mini Bx Pin Hdr Asy 152 Pos |Amp Te Connectivity 534688-4 | Newark Electronics |
Conn Box Connector PIN 152 POS 1.27mm Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings MINI BX PIN HDR ASY 152 POS | Sager |
Where can I find additional details, specifications and documents for a 534688-4?
Additional datasheets, footprints and schematics for 534688-4 are listed on our Part Details page. You can also find images and similar parts to 534688-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534688-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534688-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534688-4 fall under?
The 534688-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 534688-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534688-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 534688-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534688-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 534688-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534688-4 often in real-time on the comparison pages.
What if I can't find stock of 534688-4?
You can fill out our help required form which you can use to request a quote for 534688-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.