Status: | Unknown |
---|---|
Series: | 53462 Series |
RoHS: | Compliant |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
2,861
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
11,954
in stock
|
Buy Now | |
Distrelec
from US$6.36
|
10,508
in stock
|
Buy Now | |
TTI Europe
from US$3.91
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
3,770
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.19
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$5.34
|
-
|
Buy Now | |
element14
from US$7.32
|
-
|
Buy Now | |
Farnell
from US$5.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Receptacle |
Connector Type | Firewire IEEE-1394 |
Contact Termination Type | Solder |
Product Range | 53462 Series |
Connector Mounting | PCB Mount |
Contact Material | Brass |
RoHS Compliant | Yes |
53462 Series 6 Way Right Angle Surface Mount Firewire Connector Socket | Molex Incorporated 53462-0629 | RS Americas |
Molex 2.00mm Pitch IEEE 1394-1995 Shielded I/O PCB Socket 90° Flat SMD 6 Circuits Tray Packaging | Distrelec |
IEEE1394 SHIELDED PCB SOCKET | TTI Europe |
IEEE 1394-1995 Shielded I/O PCB Socket | RS |
Conn, Firewire Ieee-1394, Rcpt, 6Pos | Newark Electronics |
2.0 I/O Flat SMT Wafer Assy W/Kink 6Ckt | Transfer Multisort Elektronik |
Conn IEEE 1394 SKT 6 POS 1mm Solder RA SMD 6 Terminal 1 Port Tray | Avnet Abacus |
2.00mmPitch IEEE 1394-1995 Shielded I/O PCB Socket, Right Angle, Flat, Surface Mount | Power and Signal Group |
Where can I find additional details, specifications and documents for a 53462-0629?
Additional datasheets, footprints and schematics for 53462-0629 are listed on our Part Details page. You can also find images and similar parts to 53462-0629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53462-0629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53462-0629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53462-0629 fall under?
The 53462-0629 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 53462-0629 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53462-0629 you can contact the distributor directly for product support, shipping queries etc.
Is the 53462-0629 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 53462-0629 have stock available?
Authorised distributors including RS Americas, Distrelec, TTI Europe, Chip One Stop and RS have stock available or on a lead time for 53462-0629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53462-0629 often in real-time on the comparison pages.
What if I can't find stock of 53462-0629?
You can fill out our help required form which you can use to request a quote for 53462-0629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.