Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F11463-000,
AMPS-0-0053440-1 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
1,211
in stock
|
Buy Now | |
TE Store
from US$1.18
|
990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
242
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$134.36
|
5
in stock
|
Buy Now | |
element14
from US$137.64
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$14.33
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$17.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Color | Blue |
Weight per Piece | .849g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Tap Wire Size | .8 – 2mm² |
Wire Insulation Diameter (Max) | 4mm, .157in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Housing Material | Nylon - GF |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Sealable | No |
Product Type | Splice |
ELECTRO-TAP, 18-14 AWG RUN&TAP | Heilind Electronics |
ELECTRO-TAP, 18-14 AWG RUN&TAP Splice Type: Tap Splice Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 18 – 14 AWG .8 – 2 mm² | Electrical Wire Splice | Part Number: 53440-1 | Internal Number: 53440-1 | Alias Number: AMPS-0-0053440-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Splice ELECTRO-TAP 18-14 AWG RUN&TAP | Distrelec |
Tap Terminal 14-18AWG Tin | Avnet America |
ELECTRO-TAP, 18-14 AWG RUNANDTAP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Electrotap Series |
RoHS: | Unknown |
Product Range | Electrotap Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 53440-1?
Additional datasheets, footprints and schematics for 53440-1 are listed on our Part Details page. You can also find images and similar parts to 53440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53440-1 fall under?
The 53440-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53440-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53440-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Distrelec and Newark Electronics have stock available or on a lead time for 53440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53440-1 often in real-time on the comparison pages.
What if I can't find stock of 53440-1?
You can fill out our help required form which you can use to request a quote for 53440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.