Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.01
|
1,566
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
1,566
in stock
|
Buy Now | |
Rapid Electronics
from US$2.52
|
1,566
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
1,566
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
TE Store
from US$8.61
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Mating Post Length | 2.54mm, .1in |
Contact Shape & Form | Short Point |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .245in, 6.2mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.2mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 333VAC |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 22 |
実装方法 | Tube, Box & Tube |
Sealable | No |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
Recept 20Pos .100 Vert Dual |Amp Te Connectivity 534267-2 | Newark Electronics |
RECEPT 20POS .100 VERT DUAL | Rapid Electronics |
TE Connectivity 20 MODIV VRT DR OE 100/125 Board Connector 20 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 20 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 20 Modiv Vrt Dr Oe 100/125 | TE Connectivity 534267-2 | RS Americas |
20 MODIV VRT DR OE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 534267-2 | Internal Number: 534267-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 534267-2?
Additional datasheets, footprints and schematics for 534267-2 are listed on our Part Details page. You can also find images and similar parts to 534267-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534267-2 fall under?
The 534267-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 534267-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534267-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 534267-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534267-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 534267-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534267-2 often in real-time on the comparison pages.
What if I can't find stock of 534267-2?
You can fill out our help required form which you can use to request a quote for 534267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.