Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$146.05
|
No stock
|
Buy Now | |
RS Americas
from US$11.31
|
5,701
in stock
|
Buy Now | |
Carlton-Bates
from US$13.72
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$140.80
|
4
in stock
|
Buy Now | |
Jameco Electronics
from US$164.95
|
-
|
Buy Now | |
element14
from US$141.14
|
-
|
Buy Now | |
Distrelec
from US$203.20
|
-
|
Buy Now | |
Sager
from US$13.03
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | Belden 9222 |
---|---|
Impedance | 50ohm |
Cable Length - Imperial | 36" |
Cable Length - Metric | 914.4mm |
Jacket Colour | Yellow |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Triaxial Cable, 36In, 20Awg, Yellow | Newark Electronics |
CABLE ASM,TRIAX 3 LUG BNC TO INSUL ALLIGTR,36",50 OHM,20AWG | Jameco Electronics |
RF CABLE, TRIAXIAL BNC PLUG-3XALLIGATOR | element14 |
Pomona Test Lead, BNC Plug - 3x Alligator Clip, 914.4mm, Gold-Plated Brass/Nickel-Plated Steel | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Conduit Configuration | 45 Degree |
---|---|
Trade Size | 1/2" |
Conduit Material | Malleable Iron |
Conduit Colour | Metallic - Zinc Electroplate |
External Length | 61.98mm |
RoHS Compliant | Yes |
Liquid Tight Connector, 1/2", 45 Degree, Malleable Iron, NPT, 5342 Series | T&B LiquidTight Fittings by ABB 5342 | RS Americas |
Connector, Liquidtight | Carlton-Bates |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 5342?
Additional datasheets, footprints and schematics for 5342 are listed on our Part Details page. You can also find images and similar parts to 5342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5342 fall under?
The 5342 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 5342 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5342 you can contact the distributor directly for product support, shipping queries etc.
Is the 5342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5342 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Jameco Electronics and element14 have stock available or on a lead time for 5342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5342 often in real-time on the comparison pages.
What if I can't find stock of 5342?
You can fill out our help required form which you can use to request a quote for 5342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.