Status: | Unknown |
---|---|
Series: | 533 Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 3Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Product Range | 533 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 20.6mm |
Body Diameter | 22.2mm |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | -10° |
External Length / Height | 19.1mm |
Full Power Rating Temperature | 70°C |
Linearity + | 0.25% |
Linearity - | 0.25% |
Mechanical Angular Rotation Tolerance + | 10° |
Mechanical Angular Rotation Tolerance - | -10° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1000V |
Resistance | 1kohm |
Resistor Element Material | Wirewound |
Resolution % | 0.06% |
Rotation Electrical Angle | 1080° |
Rotation Mechanical Angle | 1080° |
Temperature Coeff. + | 20ppm/°C |
Temperature Coeff. - | 20ppm/°C |
Temperature Coefficient | ± 20ppm/°C |
Terminal Resistance | 1ohm |
Thread Size | 3/832UNEF |
Potentiometer, Linear, 1K, 1W, 5% Rohs Compliant: Yes |Vishay 533B1102JLB | Newark Electronics |
POTENTIOMETER, LINEAR, 1K, 1W, 5% | element14 |
Where can I find additional details, specifications and documents for a 533B1102JLB?
Additional datasheets, footprints and schematics for 533B1102JLB are listed on our Part Details page. You can also find images and similar parts to 533B1102JLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533B1102JLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533B1102JLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533B1102JLB fall under?
The 533B1102JLB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 533B1102JLB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533B1102JLB you can contact the distributor directly for product support, shipping queries etc.
Is the 533B1102JLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533B1102JLB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 533B1102JLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533B1102JLB often in real-time on the comparison pages.
What if I can't find stock of 533B1102JLB?
You can fill out our help required form which you can use to request a quote for 533B1102JLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.