5335B Electrical Installation & Electrical Test Equipment by B&K Precision

POWER ANALYZER, SINGLE PHASE, 2-CH, 600V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,539.67

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3,539.67
-
Buy Now

Specifications

Analyzer Functions Current, Crest Factor, Frequency, Harmonics, Integration, Power, Phase Difference, Voltage
No. of Channels 2 Channel
Voltage Range rms 0V to 600V
Bandwidth 100kHz

Alternative Descriptions

Power Analyzer, Single Phase, 2-Ch, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5335B?

Additional datasheets, footprints and schematics for 5335B are listed on our Part Details page. You can also find images and similar parts to 5335B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5335B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5335B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5335B fall under?

The 5335B is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Power Analysis Testers.

Can I view similar or alternative parts?

You can view similar parts to 5335B when available in the Power Analysis Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5335B you can contact the distributor directly for product support, shipping queries etc.

Is the 5335B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5335B have stock available?

Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 5335B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5335B often in real-time on the comparison pages.

What if I can't find stock of 5335B?

You can fill out our help required form which you can use to request a quote for 5335B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay