Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Product Material | Stainless Steel |
---|---|
Length | .96in, 24.39mm |
Jackscrew Gender | Male |
Jackscrew Type | Fixed (Threaded) |
For Use With | 3- and 4-Row Connectors |
Connector Mounting Accessory Type | Jackscrew |
Where can I find additional details, specifications and documents for a 533423-3?
Additional datasheets, footprints and schematics for 533423-3 are listed on our Part Details page. You can also find images and similar parts to 533423-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533423-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533423-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533423-3 fall under?
The 533423-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 533423-3 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533423-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 533423-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533423-3 have stock available?
There is no stock from authorised distributors for 533423-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533423-3 often in real-time on the comparison pages.
What if I can't find stock of 533423-3?
You can fill out our help required form which you can use to request a quote for 533423-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.