5333 Cable Management by ABB Group

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 19.05MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.19

Distributor Stock
Logo for RS
RS
from US$12.05
6
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$11.67
4,379
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.21
106
in stock
Buy Now
Logo for element14
element14
from US$11.95
31
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.05
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.54
16
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
9
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
3
in stock
Buy Now
Logo for Sager
Sager
from US$10.19
-
Buy Now

Specifications

Conduit Configuration Straight
Trade Size 3/4"
Conduit Material Steel
Conduit Colour Metallic - Zinc Electroplate
External Length 41.28mm
RoHS Compliant Yes

Alternative Descriptions

Connector, Liquidtight | Carlton-Bates
Insulated Liquid Tight Straight Connector, 3/4 in., Flexible, Series | T&B LiquidTight Fittings by ABB 5333 | RS Americas
Conduit Fitting, Straight Liquidtight, Steel, 19.05Mm | Newark Electronics
Thomas & Betts | Sager


5333 Test & Laboratory Equipment by B&K Precision

POWER CLAMP ANALYST

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5333?

Additional datasheets, footprints and schematics for 5333 are listed on our Part Details page. You can also find images and similar parts to 5333 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5333 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5333 fall under?

The 5333 is listed under Cable, Wire & Cable Assemblies > Cable Management > Conduit Fittings > Conduit Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5333 when available in the Conduit Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5333 you can contact the distributor directly for product support, shipping queries etc.

Is the 5333 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5333 have stock available?

Authorised distributors including Carlton-Bates, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 5333.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5333 often in real-time on the comparison pages.

What if I can't find stock of 5333?

You can fill out our help required form which you can use to request a quote for 5333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay