Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
4,662
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
4,662
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
4,662
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
4,662
in stock
|
Buy Now | |
TE Store
from US$2.49
|
834
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
400
in stock
|
Buy Now | |
Farnell
from US$2.14
|
10
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Color | Gray |
---|---|
Shroud Material | Polyester GF |
Number of Rows | 3 |
Number of Positions | 96 |
Number of Columns | 32 |
CompactPCI | No |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .093in, 2.36mm |
Standoff Height | 3.43mm, .135in |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment | Without |
PCB Mount Retention | Without |
For Use With | Type C Connector, Type R Connector, Post Length 13.23 [.521] |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Din Shroud 96 Pos |Amp Te Connectivity 533236-7 | Newark Electronics |
DIN 41612 Connectors DIN SHROUD 96 POS | Rapid Electronics |
TE Connectivity - AMP PCB Connector Shrouds096 EURO SHROUD | Distrelec |
096 EURO SHROUD Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector & Contact Terminates To: Printed Circuit Board Board-to-Board 96 .1" 2.54 mm | Ampseal Header | Part Number: 533236-7 | Internal Number: 533236-7 | .1" | TE Connectivity | TE Store |
533236 Series 96 Way 2.54mm Pitch, Type C, R, 3 Row, Straight DIN 41612 Conn | TE Connectivity 533236-7 | RS Americas |
96 Position 2.54 mm Pitch 3 Row Gray Shroud PCB Connector | Future Electronics |
Connector Accessories 96 POS Shroud Polyester Gray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | Type C & Type R Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533236-7?
Additional datasheets, footprints and schematics for 533236-7 are listed on our Part Details page. You can also find images and similar parts to 533236-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533236-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533236-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533236-7 fall under?
The 533236-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 533236-7 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533236-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 533236-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533236-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 533236-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533236-7 often in real-time on the comparison pages.
What if I can't find stock of 533236-7?
You can fill out our help required form which you can use to request a quote for 533236-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.