5332 Office & Computer by Apex Microtechnology

SCKT 1/2" SQ DR 1" HEX 3-1/2" OAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.31

Distributor Stock
Logo for Newark
Newark
from US$5.55
465
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$8.19
6,999
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.31
861
in stock
Buy Now
Logo for element14
element14
from US$12.69
465
in stock
Buy Now
Logo for Sager
Sager
from US$6.52
-
Buy Now
Logo for Farnell
Farnell
from US$5.93
-
Buy Now

5332 Tools & Production Supplies by Lyon Workspace

One Six Tier Locker Unit, 12"W x 12"D x 72"H overall

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

5332 Cable Management by ABB Group

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 12.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Conduit Configuration Straight
Trade Size 1/2"
Conduit Material Steel
Conduit Colour Metallic - Zinc Electroplate
External Length 39.69mm
RoHS Compliant Yes

Alternative Descriptions

Connector, Liquidtight | Carlton-Bates
Insulated Liquid Tight Straight Connector, 1/2 in., Flexible, Series | T&B LiquidTight Fittings by ABB 5332 | RS Americas
Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm | Newark Electronics
Conduit Fittings & Accessories | Sager

5332 Test & Laboratory Equipment by B&K Precision

POWER CLAMP ANALYST

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5332?

Additional datasheets, footprints and schematics for 5332 are listed on our Part Details page. You can also find images and similar parts to 5332 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5332 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5332 fall under?

The 5332 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to 5332 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5332 you can contact the distributor directly for product support, shipping queries etc.

Is the 5332 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5332 have stock available?

Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 5332.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5332 often in real-time on the comparison pages.

What if I can't find stock of 5332?

You can fill out our help required form which you can use to request a quote for 5332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay