Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$229.56
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$200.84
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$116.81
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
488
in stock
|
Buy Now | |
Farnell
from US$209.67
|
391
in stock
|
Buy Now | |
Avnet America
from US$91.91
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Post Size | .016 x .018in, .41 x .46mm |
---|---|
Number of Coax Positions | 4 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Positions | 40 |
Stackable | No |
Number of Rows | 2 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 3A |
Stack Height | 15.24mm, .6in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.382mm |
PCB Thickness (Recommended) | .096in, 2.54mm |
Connector Height | 8.382mm, .33in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Polarized |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Accepts coaxial contacts - Vertical Cable Pin P/N 227604-1 and Right-Angle PC Board Mount Pin P/N 227602-1. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 2 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Bx Pin Hdr Assy 40 Pos 100Cl |Amp Te Connectivity 533182-3 | Newark Electronics |
TE Connectivity BX PIN HDR ASSY 40 POS 100CL Headers & W | Distrelec |
CONNECTOR, 40POS, HEADER, 2.54MM, 2ROW | Farnell |
Conn Wire to Board PIN 40Signal/4Cavity POS Solder RA Thru-Hole | Avnet America |
Headers & Wire Housings BX PIN HDR ASSY 40 POS 100CL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533182-3?
Additional datasheets, footprints and schematics for 533182-3 are listed on our Part Details page. You can also find images and similar parts to 533182-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533182-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533182-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533182-3 fall under?
The 533182-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533182-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533182-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 533182-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533182-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 533182-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533182-3 often in real-time on the comparison pages.
What if I can't find stock of 533182-3?
You can fill out our help required form which you can use to request a quote for 533182-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.