Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material | Unplated |
Contact Orientation | Straight |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Thread Length | 12.07mm, .475in |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Keying/Power Pin Rohs Compliant: Yes |Amp Te Connectivity 533082-7 | Newark Electronics |
Connector Accessories Guide/Power Pin | Avnet America |
Where can I find additional details, specifications and documents for a 533082-7?
Additional datasheets, footprints and schematics for 533082-7 are listed on our Part Details page. You can also find images and similar parts to 533082-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533082-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533082-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533082-7 fall under?
The 533082-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 533082-7 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533082-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 533082-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533082-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 533082-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533082-7 often in real-time on the comparison pages.
What if I can't find stock of 533082-7?
You can fill out our help required form which you can use to request a quote for 533082-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.