Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin Type | Static Discharge |
---|---|
Guide Component Plating Material | Gold |
Guide Component Base Material | Copper Alloy |
Contact Current Rating (Max) | 3A, 2.25A |
Product Height | 11.12mm, .438in |
Circuit Application | Signal |
Guide Hardware Accessory Type | Power Contact Assembly |
Sealable | No |
Operating Temperature Range | -65 – 125°C, -65 – 257°F |
Hdi Power Contact Assy Rohs Compliant: Yes |Amp Te Connectivity 533065-7 | Newark Electronics |
Connector Accessories Guide Pin/Power Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a 533065-7?
Additional datasheets, footprints and schematics for 533065-7 are listed on our Part Details page. You can also find images and similar parts to 533065-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533065-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533065-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533065-7 fall under?
The 533065-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 533065-7 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533065-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 533065-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533065-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 533065-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533065-7 often in real-time on the comparison pages.
What if I can't find stock of 533065-7?
You can fill out our help required form which you can use to request a quote for 533065-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.