Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Ivory |
---|---|
Primary Product Material | Glass-Filled Polyphenylene Sulfide |
For Use With | 3- and 4-Row Right Angle Pin Assemblies |
Comment | Hardware not supplied. |
Packaging Method | Carton |
Packaging Quantity | 1 |
Connector Mounting Accessory Type | Mounting Ear Kit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Hdi Mounting Ear Kit |Te Connectivity 533050-2 | Newark Electronics |
Glass-Filled Polyphenylene Sulfide Mounting Ear Kit | Future Electronics |
HDI MOUNTING EAR KIT | TE Connectivity 533050-2 | RS Americas |
Where can I find additional details, specifications and documents for a 533050-2?
Additional datasheets, footprints and schematics for 533050-2 are listed on our Part Details page. You can also find images and similar parts to 533050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533050-2 fall under?
The 533050-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 533050-2 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 533050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533050-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and Distrelec have stock available or on a lead time for 533050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533050-2 often in real-time on the comparison pages.
What if I can't find stock of 533050-2?
You can fill out our help required form which you can use to request a quote for 533050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.