Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.60
|
No stock
|
Buy Now | |
TE Store
from US$13.46
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$19.37
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
89
in stock
|
Buy Now | |
Avnet America
from US$10.44
|
-
|
Buy Now | |
RS Americas
from US$11.10
|
-
|
Buy Now | |
Boersig
from US$11.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Glass-Filled Polyphenylene Sulfide |
---|---|
Primary Product Color | Ivory |
Screw Material | Stainless Steel |
Screw Finish | Passivated |
For Use With | 3- and 4-Row Right Angle Pin Assemblies |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Mounting Accessory Type | Mounting Ear Kit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
HDI MOUNTING EAR KIT Connector Hardware Accessory Type: Mounting Ear Primary Product Color: Ivory Primary Product Material: Glass-Filled Polyphenylene Sulfide Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Mounting Ear Ivory | Connector Hardware | Part Number: 533050-1 | Internal Number: 533050-1 | Glass-Filled Polyphenylene Sulfide | TE Connectivity | TE Store |
Mounting Hardware HDI MOUNTING EAR KIT | Rapid Electronics |
Hdi Mounting Ear Kit Rohs Compliant: Yes |Amp Te Connectivity 533050-1 | Newark Electronics |
Connector Accessories Mounting Ear Kit Polyphenylene Sulfide/Stainless Steel Natural | Avnet America |
Mounting Kit For Use With HDI Connectors | TE Connectivity 533050-1 | RS Americas |
Where can I find additional details, specifications and documents for a 533050-1?
Additional datasheets, footprints and schematics for 533050-1 are listed on our Part Details page. You can also find images and similar parts to 533050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533050-1 fall under?
The 533050-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 533050-1 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 533050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533050-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 533050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533050-1 often in real-time on the comparison pages.
What if I can't find stock of 533050-1?
You can fill out our help required form which you can use to request a quote for 533050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.