Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Compliant |
No. of Contacts | 32Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 500 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin over Copper Plated Contacts |
RoHS Compliant | Yes |
IC&Component Sockets DIP 32 POS CLSDFRM | Rapid Electronics |
Where can I find additional details, specifications and documents for a 532-AG12D-LF.?
Additional datasheets, footprints and schematics for 532-AG12D-LF. are listed on our Part Details page. You can also find images and similar parts to 532-AG12D-LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532-AG12D-LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532-AG12D-LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532-AG12D-LF. fall under?
The 532-AG12D-LF. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 532-AG12D-LF. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532-AG12D-LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 532-AG12D-LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 532-AG12D-LF. have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 532-AG12D-LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532-AG12D-LF. often in real-time on the comparison pages.
What if I can't find stock of 532-AG12D-LF.?
You can fill out our help required form which you can use to request a quote for 532-AG12D-LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.