Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-4965 |
Prices starting from US$12.14
Contact Mating Area Plating Material | Gold |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Thread Length | 5.71mm, .225in |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 25 |
実装方法 | Carton |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Power Contact Assy Rohs Compliant: Yes |Amp Te Connectivity 532924-7 | Newark Electronics |
Connector Accessories Guide Pin/Power Receptacle | Future Electronics |
HDI POWER CONTACT ASSY, Board-to-Board Connector Contacts | TE Connectivity 532924-7 | RS Americas |
Special Order: HDI POWER CONTACT ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Socket Gold Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 532924-7 | Internal Number: 532924-7 | Alias Number: 2-42935-4965 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 532924-7?
Additional datasheets, footprints and schematics for 532924-7 are listed on our Part Details page. You can also find images and similar parts to 532924-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532924-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532924-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532924-7 fall under?
The 532924-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 532924-7 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532924-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 532924-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532924-7 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 532924-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532924-7 often in real-time on the comparison pages.
What if I can't find stock of 532924-7?
You can fill out our help required form which you can use to request a quote for 532924-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.