Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.82
|
No stock
|
Buy Now | |
TE Store
from US$5.14
|
823
in stock
|
Buy Now | |
Rapid Electronics
from US$3.10
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
33
in stock
|
Buy Now | |
Distrelec
from US$3.12
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$12.12
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Component Base Material | Stainless Steel |
Guide Pin Type | Static Discharge |
Thread Length | 12.07mm, .475in |
Guide Hardware Accessory Type | Guide Pin |
Sealable | No |
Operating Temperature Range | -65 – 257°F, -65 – 125°C |
HDI GUIDE PIN Connector Hardware Accessory Type: Guide Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -65 – 125 °C Guide Pin Stainless Steel | Connector Hardware | Part Number: 532807-1 | Internal Number: 532807-1 | TE Connectivity | TE Store |
RF Connector Accessories HDI GUIDE PIN | Rapid Electronics |
TE Connectivity - AMP Header Hardware HDI GUIDE PIN | Distrelec |
AMP-HDI Guide Pin,stainless steel | RS |
Hdi Guide Pin Rohs Compliant: Yes |Amp Te Connectivity 532807-1 | Newark Electronics |
Connector Accessories Guide Pin Stainless Steel | Avnet America |
AMP-HDI Guide Pin, stainless steel | TE Connectivity 532807-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | HDI Series |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | AMP HDI Series Connectors |
Product Range | HDI Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 532807-1?
Additional datasheets, footprints and schematics for 532807-1 are listed on our Part Details page. You can also find images and similar parts to 532807-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532807-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532807-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532807-1 fall under?
The 532807-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 532807-1 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532807-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532807-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532807-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 532807-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532807-1 often in real-time on the comparison pages.
What if I can't find stock of 532807-1?
You can fill out our help required form which you can use to request a quote for 532807-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.