Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | 14.63mm, .576in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.56mm, .14in |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | M3.5, #6 |
Shape Description | SPADE-030 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminals Bdg Sp Spd 22-16Comm 22-18Mil6 |Amp Te Connectivity 53266-2 | Newark Electronics |
Terminals BDG SP SPD 22-16COMM 22-18MIL6 | Rapid Electronics |
TE Connectivity BUDG SP SPD 22-16COMM22-18MIL6 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Budg Sp Spd 22-16Comm22-18Mil6 | TE Connectivity 53266-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53266-2?
Additional datasheets, footprints and schematics for 53266-2 are listed on our Part Details page. You can also find images and similar parts to 53266-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53266-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53266-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53266-2 fall under?
The 53266-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53266-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53266-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53266-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53266-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 53266-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53266-2 often in real-time on the comparison pages.
What if I can't find stock of 53266-2?
You can fill out our help required form which you can use to request a quote for 53266-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.