Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.26
|
No stock
|
Buy Now |
Connector Type | - |
---|---|
Connector Body Style | - |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Resistance | 10mohm |
DC Current Max | 1.5A |
Material | Polyester |
No. of Mating Cycles | 100 |
Termination Method | Solder |
Working Voltage | 250V |
SOCKET, DIN41612, COAX | Farnell |
Where can I find additional details, specifications and documents for a 53.2525.401?
Additional datasheets, footprints and schematics for 53.2525.401 are listed on our Part Details page. You can also find images and similar parts to 53.2525.401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53.2525.401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53.2525.401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53.2525.401 fall under?
The 53.2525.401 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 53.2525.401 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53.2525.401 you can contact the distributor directly for product support, shipping queries etc.
Is the 53.2525.401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53.2525.401 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 53.2525.401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53.2525.401 often in real-time on the comparison pages.
What if I can't find stock of 53.2525.401?
You can fill out our help required form which you can use to request a quote for 53.2525.401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.