Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.92
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 100 |
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Height | .18in, 4.57mm |
コネクタの高さ | 4.57mm |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 4 |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | .18in, 4.57mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
HDI RECP ASSY 2 ROW 100 POS PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 100 | PCB Header & Receptacle | Part Number: 532428-9 | Internal Number: 532428-9 | TE Connectivity | TE Store |
Hdi Recp Assy 2 Row 100 Pos Rohs Compliant: No |Amp Te Connectivity 532428-9 | Newark Electronics |
2.54 mm 100 Position Receptacle Right Angle Through Hole Solder Connector | Future Electronics |
Conn HDI F 100 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HDI RECP ASSY 2 ROW 100 POS, PCB Headers and Receptacles | TE Connectivity 532428-9 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 532428-9?
Additional datasheets, footprints and schematics for 532428-9 are listed on our Part Details page. You can also find images and similar parts to 532428-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532428-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532428-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532428-9 fall under?
The 532428-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 532428-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532428-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 532428-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532428-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 532428-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532428-9 often in real-time on the comparison pages.
What if I can't find stock of 532428-9?
You can fill out our help required form which you can use to request a quote for 532428-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.