Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Weight per Piece | .415g |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Government Qualified | No |
Heavy Duty | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | Yes |
SPLICE,PIDG 3 WAY 16-14 Splice Type: 3-Way Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Pidg 3-Way Connector Terminal Splice | 3-Way Splice 16 – 14 AWG 1.25 – 2 mm² | Part Number: 53222-1 | Internal Number: 53222-1 | TE Connectivity | TE Store |
Splice,pidg 3 Way 16-14 Rohs Compliant: Yes |Amp Te Connectivity 53222-1 | Newark Electronics |
PIDG Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
SPLICE, PIDG 3 WAY 16-14 | TE Connectivity 53222-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53222-1?
Additional datasheets, footprints and schematics for 53222-1 are listed on our Part Details page. You can also find images and similar parts to 53222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53222-1 fall under?
The 53222-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53222-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53222-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 53222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53222-1 often in real-time on the comparison pages.
What if I can't find stock of 53222-1?
You can fill out our help required form which you can use to request a quote for 53222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.