Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Passivated Stainless Steel |
---|---|
Connector Mounting Type | Fixing Screw |
Jackscrew Finish | Passivated |
Jackscrew Material | Stainless Steel |
Jackscrew Type | Turnable |
Comment | For use with receptacle housings when mating with right angle pin headers having fixed jackscrews. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Mounting Accessory Type | Jackscrew |
Gender | Female |
Connector Accessory Screw Item Stainless Steel |Amp Te Connectivity 532021-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 532021-2?
Additional datasheets, footprints and schematics for 532021-2 are listed on our Part Details page. You can also find images and similar parts to 532021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532021-2 fall under?
The 532021-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 532021-2 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 532021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532021-2 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 532021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532021-2 often in real-time on the comparison pages.
What if I can't find stock of 532021-2?
You can fill out our help required form which you can use to request a quote for 532021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.