Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Poles | 2 Pole |
---|---|
Contact Current AC Max | 3A |
Contact Voltage AC Max | 125V |
Illumination | Non Illuminated |
Contact Current DC Max | 3A |
RoHS Compliant | Yes |
Potentiometers INDUSTRIAL POTENTIOMETERS | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Conduit Configuration | Straight |
---|---|
Trade Size | 1" |
Conduit Material | Steel |
Conduit Colour | Metallic - Zinc Electroplate |
External Length | 31.75mm |
RoHS Compliant | Yes |
Compression Connector Steel Electro Zinc Plated 1 Inch | T&B Fittings by ABB 5321 | RS Americas |
Compression Connector, Steel. Emi Conduit | Newark Electronics |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 532-1?
Additional datasheets, footprints and schematics for 532-1 are listed on our Part Details page. You can also find images and similar parts to 532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532-1 fall under?
The 532-1 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 532-1 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532-1 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and Sager have stock available or on a lead time for 532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532-1 often in real-time on the comparison pages.
What if I can't find stock of 532-1?
You can fill out our help required form which you can use to request a quote for 532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.