Status: | Unknown |
---|---|
Series: | Si531 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Frequency Nom | 187.5MHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | Si531 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVPECL |
Frequency | 187.5MHz |
Frequency Stability | ± 20ppm |
Load Capacitance | 15pF |
No. of Pins | 6Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
Where can I find additional details, specifications and documents for a 531AC187M500DG?
Additional datasheets, footprints and schematics for 531AC187M500DG are listed on our Part Details page. You can also find images and similar parts to 531AC187M500DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531AC187M500DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531AC187M500DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531AC187M500DG fall under?
The 531AC187M500DG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 531AC187M500DG when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531AC187M500DG you can contact the distributor directly for product support, shipping queries etc.
Is the 531AC187M500DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531AC187M500DG have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for 531AC187M500DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531AC187M500DG often in real-time on the comparison pages.
What if I can't find stock of 531AC187M500DG?
You can fill out our help required form which you can use to request a quote for 531AC187M500DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.