Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 6 |
---|---|
Number of Rows | 7 |
Number of Positions | 49 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Mezzanine |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material | Performance Based |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 13.88mm |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | .078in, 2mm |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Peg |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Ground Component Type | Grounding Contact |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connector, 2MM, 49 Pos Header | TE Connectivity 5319919-4 | RS Americas |
Hard Metric Backplane Header 49 Position Straight Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 5319919-4?
Additional datasheets, footprints and schematics for 5319919-4 are listed on our Part Details page. You can also find images and similar parts to 5319919-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5319919-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5319919-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5319919-4 fall under?
The 5319919-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5319919-4 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5319919-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5319919-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5319919-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 5319919-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5319919-4 often in real-time on the comparison pages.
What if I can't find stock of 5319919-4?
You can fill out our help required form which you can use to request a quote for 5319919-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.