Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.45
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$46.70
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$40.60
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$43.70
|
54
in stock
|
Buy Now | |
Farnell
from US$78.32
|
44
in stock
|
Buy Now | |
Avnet America
from US$38.16
|
-
|
Buy Now | |
Sager
from US$35.27
|
-
|
Buy Now |
Primary Product Material | Passivated Stainless Steel |
---|---|
Jackscrew Type | Fixed |
Jackscrew Material | Stainless Steel |
Jackscrew Finish | Passivated |
Connector Mounting Type | Fixing Screw |
Comment | For use with external key type right angle pin headers when mating with rack mount receptacle housings with turnable jackscrews. |
Packaging Method | Package |
Packaging Quantity | 1 |
Gender | Male |
Connector Mounting Accessory Type | Jackscrew |
Headers & Wire Housings Box Jackscrew Kit |Amp Te Connectivity 531985-2 | Newark Electronics |
Headers&Wire Housings BOX JACKSCREW KIT | Rapid Electronics |
TE Connectivity BOX JACKSCREW KIT Headers & Wire Housings BOX JACKSCREW KIT | Distrelec |
BOX JACKSCREW KIT, 6-32UNC, SS | Farnell |
Connector Accessories Box Connector Jackscrew Male Stainless Steel Kit | Avnet America |
Headers & Wire Housings BOX JACKSCREW KIT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 531985-2?
Additional datasheets, footprints and schematics for 531985-2 are listed on our Part Details page. You can also find images and similar parts to 531985-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531985-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531985-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531985-2 fall under?
The 531985-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 531985-2 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531985-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 531985-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531985-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 531985-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531985-2 often in real-time on the comparison pages.
What if I can't find stock of 531985-2?
You can fill out our help required form which you can use to request a quote for 531985-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.