Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.92
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | RCA / Phono |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Inter Series Coaxial |
Adapter BNC Female to Phono Plug Nickel Plated Brass Delrin 0.436 in. | Pomona Electronics 5319 | RS Americas |
Adapter, Bnc Jack-Phone Plug | Newark Electronics |
ADAPTOR, BNC-PHONO | element14 |
Pomona Adapter, BNC Socket - Phono Plug 30 VAC / 70 VDC 32.5mm Grey | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5319?
Additional datasheets, footprints and schematics for 5319 are listed on our Part Details page. You can also find images and similar parts to 5319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5319 fall under?
The 5319 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 5319 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5319 you can contact the distributor directly for product support, shipping queries etc.
Is the 5319 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5319 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 5319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5319 often in real-time on the comparison pages.
What if I can't find stock of 5319?
You can fill out our help required form which you can use to request a quote for 5319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.