Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
531872-000,
5-1194176-9 |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
443
in stock
|
Buy Now | |
Rapid Electronics
from US$5.38
|
443
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
443
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
443
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now |
Pre-Installed Lead Type | Braid Strap 640 |
---|---|
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7.6mm, .3in |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Overall Length | 19.1mm, .75in |
Jacket Outside Diameter | 7.6mm, .3in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | Yes |
Government Qualified | No |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 125°C |
Heat Shrink Tubing And Sleeves S03-05-R Rohs Compliant: No |Raychem Te Connectivity 531872-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S03-05-R | Rapid Electronics |
TE Connectivity S03-05-R HEAT SHRINK SOLDER SLEEVE SINGL | Distrelec |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S03-05-R | Sager |
Where can I find additional details, specifications and documents for a 531872-000?
Additional datasheets, footprints and schematics for 531872-000 are listed on our Part Details page. You can also find images and similar parts to 531872-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531872-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531872-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531872-000 fall under?
The 531872-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 531872-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531872-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 531872-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531872-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 531872-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531872-000 often in real-time on the comparison pages.
What if I can't find stock of 531872-000?
You can fill out our help required form which you can use to request a quote for 531872-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.