Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.02
Number of Positions | 50 |
---|---|
Number of Rows | 2 |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 7.874µin |
コネクタの高さ | 4mm |
Connector Height | 4mm, .157in |
Stack Height | 12mm, .472in, 4mm |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarized |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Packaging Method | Soft Tray, Box & Tray |
実装方法 | Soft Tray, Box & Tray |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connectors .6FHP04H 050 S STD 08/SN ST NSYES | Rapid Electronics |
TE Connectivity Board to Board & Mezzanine Connectors .6FHP04H 050 S STD 08/SN ST NSYES | Distrelec |
CONN, FFC/FPC, 50POS, 2ROW, 0.6MM | Farnell |
.6Fhp04H,050,s,std,08/Sn,st,nsyes |Amp Te Connectivity 5316135-3 | Newark Electronics |
Conn Board to Board PL 50 POS 0.6mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5316135-3?
Additional datasheets, footprints and schematics for 5316135-3 are listed on our Part Details page. You can also find images and similar parts to 5316135-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5316135-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5316135-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5316135-3 fall under?
The 5316135-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5316135-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5316135-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5316135-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5316135-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5316135-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5316135-3 often in real-time on the comparison pages.
What if I can't find stock of 5316135-3?
You can fill out our help required form which you can use to request a quote for 5316135-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.