Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$328.26
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$328.26
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.65mm, .065in |
Tongue Thickness | .79mm, .031in |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .112in, 2.84mm |
Overall Length | 14.63mm, .576in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Stud Size | M2.5, #4 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-030 |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 53150-2?
Additional datasheets, footprints and schematics for 53150-2 are listed on our Part Details page. You can also find images and similar parts to 53150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53150-2 fall under?
The 53150-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53150-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53150-2 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 53150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53150-2 often in real-time on the comparison pages.
What if I can't find stock of 53150-2?
You can fill out our help required form which you can use to request a quote for 53150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.