Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
4,940
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
36,975
in stock
|
Buy Now | |
TE Store
from US$0.86
|
20,808
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
5,542
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,847
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
1,748
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
1,748
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | Standard Housing |
Shunt Style | Open Top |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Base Material | Beryllium Copper |
Height | .25in, 6.35mm |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | Polyester - GF |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 2000 |
実装方法 | Box |
Packaging Method | Box |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
Conn Shunt F 2 POS 5.08mm ST Stick | Avnet America |
SHUNT,.200 C/L, 2 POS, SN Shunt Type: Standard Housing Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Standard Housing Open Top 2 .2" | Board-To-Board Jumpers & Shunt | Part Number: 531230-4 | Internal Number: 531230-4 | .2" | TE Connectivity | TE Store |
SHUNT.200 C/L 2 POS SN | Heilind Electronics |
5.08mm,Shunt,contact assembly,2W,open,Sn | RS |
SHUNT .200 02P BLK SN LOW PRO | Rapid Electronics |
TE Connectivity - AMP SHUNT.200 C/L 2 P SN | Distrelec |
Shunt Jumper, 2Way, 5.08Mm | Newark Electronics |
2 Position 5.08 mm Centerline Open Top Standard Housing Post Shunt | Future Electronics |
Conn, PostShunt, 2, 3, 1000, Beryllium Copper, Tin Leadover Nickel, Black, 10Set | TE Connectivity 531230-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | PCB Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 5.08mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 531230-4?
Additional datasheets, footprints and schematics for 531230-4 are listed on our Part Details page. You can also find images and similar parts to 531230-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531230-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531230-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531230-4 fall under?
The 531230-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 531230-4 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531230-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 531230-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531230-4 have stock available?
Authorised distributors including Avnet America, TE Store, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 531230-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531230-4 often in real-time on the comparison pages.
What if I can't find stock of 531230-4?
You can fill out our help required form which you can use to request a quote for 531230-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.