Status: | Unknown |
---|---|
Series: | 5300 TD Series |
RoHS: | Unknown |
Prices starting from US$78.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$159.75
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$155.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$178.29
|
-
|
Buy Now | |
Avnet America
from US$106.69
|
-
|
Buy Now | |
RS Americas
from US$154.34
|
-
|
Buy Now | |
Sager
from US$139.80
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 140mm |
External Depth | 51mm |
Noise Rating | 70dBA |
Flow Rate - Imperial | 241.3cu.ft/min |
Flow Rate - Metric | 410m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 5300 TD Series |
Power Rating | 41W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 140mm |
External Width | 140mm |
Frame Dimensions | 140mm x 140mm x 51mm |
Input Voltage Max | 16VDC |
Input Voltage Min | 8VDC |
Lead Length | 310mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 41W |
Type | S-Force |
DC Fans Tubeaxial Fan 140x51mm 12VDC 241.3CFM | Rapid Electronics |
Ebm Papst |Ebm-Papst 5312/2TDHP | Newark Electronics |
DC Fan Ball Bearing 12V 43W 6000RPM 241.3CFM 70dB Flange Mount | Avnet America |
DC Fan, 12V, 140x140x51mm, 241.3CFM, 41W, 70dBA, Wire Leads | ebm-papst 5312/2TDHP | RS Americas |
DC Fans Tubeaxial Fan, 140x51mm, 12VDC, 241.3CFM, 41W, Speed Signal, Open Collector | Sager |
FAN, AXIAL, 140X140X51MM, 12VDC | Farnell |
Where can I find additional details, specifications and documents for a 5312/2TDHP?
Additional datasheets, footprints and schematics for 5312/2TDHP are listed on our Part Details page. You can also find images and similar parts to 5312/2TDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5312/2TDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5312/2TDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5312/2TDHP fall under?
The 5312/2TDHP is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 5312/2TDHP when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5312/2TDHP you can contact the distributor directly for product support, shipping queries etc.
Is the 5312/2TDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5312/2TDHP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5312/2TDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5312/2TDHP often in real-time on the comparison pages.
What if I can't find stock of 5312/2TDHP?
You can fill out our help required form which you can use to request a quote for 5312/2TDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.