Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.55
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .64 – 1.37mm, .025 – .054in |
Termination Resistance | 12mΩ |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Power & Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Applied Pressure | High |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
T/Spring Stmpd Rohs Compliant: No |Amp Te Connectivity 531225-6 | Newark Electronics |
Headers&Wire Housings T/SPRING STMPD | Rapid Electronics |
TE Connectivity T/SPRING STMPD Connector Accessory 0.025in Min Cable Dia 0.054in Max Cable Dia Contact Phosphor Bronze | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 531225-6?
Additional datasheets, footprints and schematics for 531225-6 are listed on our Part Details page. You can also find images and similar parts to 531225-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531225-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531225-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531225-6 fall under?
The 531225-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 531225-6 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531225-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 531225-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531225-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 531225-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531225-6 often in real-time on the comparison pages.
What if I can't find stock of 531225-6?
You can fill out our help required form which you can use to request a quote for 531225-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.