Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.94
Primary Product Material | Passivated Stainless Steel |
---|---|
Jackscrew Type | Fixed |
Jackscrew Material | Stainless Steel |
Jackscrew Finish | Passivated |
Connector Mounting Type | Fixing Screw |
Comment | To be used with receptacle assemblies for mating with pin assemblies. |
Packaging Method | Package |
Packaging Quantity | 1 |
Gender | Male |
Connector Mounting Accessory Type | Jackscrew |
Male Jackscrew |Amp Te Connectivity 531141-3 | Newark Electronics |
Rectangular MIL Spec Connectors MALE JACKSCREW | Rapid Electronics |
TE Connectivity MALE JACKSCREW Rectangular MIL Spec Connectors MALE JACKSCREW | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a 531141-3?
Additional datasheets, footprints and schematics for 531141-3 are listed on our Part Details page. You can also find images and similar parts to 531141-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531141-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531141-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531141-3 fall under?
The 531141-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 531141-3 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531141-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 531141-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531141-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 531141-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531141-3 often in real-time on the comparison pages.
What if I can't find stock of 531141-3?
You can fill out our help required form which you can use to request a quote for 531141-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.