Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .76 x 1.02mm, .03 x .04in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 60 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .075in, 1.905mm |
Shrouded End Dimension | .332in |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .075in, 1.9mm |
Housing Color | Blue |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Comment | Can be soldered or welded, Maximum wire size 0.15 [26 AWG] |
実装方法 | Package |
Packaging Quantity | 4 |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Header Type | Pin Header |
Termination Post & Tail Length | .82in, 5.969mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder Eyelet |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2 Row Box Recp 60 Pos Stag |Amp Te Connectivity 531129-7 | Newark Electronics |
TE Connectivity 2 ROW BOX RECP 60 POS STAG Board Connector 60 Contact(s) 2 Row(s) Female Straight 0.075 inch Pitch Solder Terminal Hole .087-.098 Receptacle | Distrelec |
Conn Box Connector RCP 60 POS 1.91mm Solder Lug ST Panel Mount | Avnet America |
Headers & Wire Housings 2 ROW BOX RECP 60 PO | Sager |
Where can I find additional details, specifications and documents for a 531129-7?
Additional datasheets, footprints and schematics for 531129-7 are listed on our Part Details page. You can also find images and similar parts to 531129-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 531129-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 531129-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 531129-7 fall under?
The 531129-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 531129-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 531129-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 531129-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 531129-7 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America and Sager have stock available or on a lead time for 531129-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 531129-7 often in real-time on the comparison pages.
What if I can't find stock of 531129-7?
You can fill out our help required form which you can use to request a quote for 531129-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.