Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .016 x .018in, .41 x .46mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Mating Post Length | .125in |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .096in, 2.44mm |
Shrouded End Dimension | .332in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Polyester-GF |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Packaging Method | Package |
Packaging Quantity | 2 |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .75in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2 Row Box Pin 40 Pos R/A |Amp Te Connectivity 530942-2 | Newark Electronics |
Headers & Wire Housings 2 ROW BOX PIN 40 POS R/A | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.18mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530942-2?
Additional datasheets, footprints and schematics for 530942-2 are listed on our Part Details page. You can also find images and similar parts to 530942-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530942-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530942-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530942-2 fall under?
The 530942-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530942-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530942-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 530942-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530942-2 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell and Sager have stock available or on a lead time for 530942-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530942-2 often in real-time on the comparison pages.
What if I can't find stock of 530942-2?
You can fill out our help required form which you can use to request a quote for 530942-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.