Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.80
|
694
in stock
|
Buy Now | |
Rapid Electronics
from US$30.03
|
694
in stock
|
Buy Now | |
Distrelec
from US$27.54
|
694
in stock
|
Buy Now | |
Farnell
from US$35.80
|
380
in stock
|
Buy Now | |
RS Americas
from US$37.29
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Gray |
Weight per Piece | 233.686g |
Splice Material | Copper |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 150µin |
Contact Plating Material | Tin |
Wire Size | 450000 – 550000CMA, 500kcmil |
Barrel Inside Diameter (Min) | 25.17mm, .991in |
Overall Length | 4.75in, 120.65mm |
Agency/Standard Number | E13288 |
Agency/Standard | UL |
Wire Insulation Support | Without |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 25 |
Packaging Method | Box |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Barrel Style | Long |
Discrete Wire Type | Stranded |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Termination Method | Crimp |
Terminals Splice Butt 500Mcm |Amp Te Connectivity 53089 | Newark Electronics |
Terminals SPLICE BUTT 500MCM | Rapid Electronics |
TE Connectivity SPLICE AMPOWER BUTT 500MCM Terminals SPL | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Butt Splice 5000MCM Ampower | RS |
AMPOWER | RS Americas |
Splice Terminal 120.65mm 36.88mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 53089?
Additional datasheets, footprints and schematics for 53089 are listed on our Part Details page. You can also find images and similar parts to 53089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53089 fall under?
The 53089 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53089 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53089 you can contact the distributor directly for product support, shipping queries etc.
Is the 53089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53089 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS have stock available or on a lead time for 53089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53089 often in real-time on the comparison pages.
What if I can't find stock of 53089?
You can fill out our help required form which you can use to request a quote for 53089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.