Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$338.65
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$338.65
|
-
|
Buy Now |
Post Size | .56 x .69mm, .022 x .027in |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 70 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .059 – .103in, 1.5 – 2.63mm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | Without |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .67in, 10.29mm |
Terminations per Post | 1 High |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Wrap-Type |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 530781-5?
Additional datasheets, footprints and schematics for 530781-5 are listed on our Part Details page. You can also find images and similar parts to 530781-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530781-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530781-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530781-5 fall under?
The 530781-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530781-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530781-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 530781-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530781-5 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 530781-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530781-5 often in real-time on the comparison pages.
What if I can't find stock of 530781-5?
You can fill out our help required form which you can use to request a quote for 530781-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.