Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$353.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$808.82
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$763.45
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$424.08
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$425.00
|
59
in stock
|
Buy Now | |
Avnet America
from US$353.30
|
-
|
Buy Now | |
RS Americas
from US$414.78
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Post Size | .006 x .03in, .15 x .76mm |
---|---|
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 50µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .054 – .07in, 1.37 – 1.78mm |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Comment | Tabs Pre-Tinned for Soldering |
実装方法 | Package |
Packaging Quantity | 2 |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
Header Type | Pin Header |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .45in, 5.461mm |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Pin Hdr 60 Pos 100 C/L |Amp Te Connectivity 530761-9 | Newark Electronics |
Rectangular MIL Spec Conn BOX PIN HDR 60 POS 100 | Rapid Electronics |
TE Connectivity BOX PIN HDR 60 POS 100 C/L Rectangular MIL Spec Connectors BOX PIN HDR 60 POS 100 C/L | Distrelec |
Conn Box Connector PIN 60 POS 2.54mm Solder ST Edge Mount | Avnet America |
BOX PIN HDR 60 POS 100 C/L | TE Connectivity 530761-9 | RS Americas |
Rectangular MIL Spec Connectors BOX PIN HDR 60 POS 100 C/L | Sager |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 5.461mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 530761-9?
Additional datasheets, footprints and schematics for 530761-9 are listed on our Part Details page. You can also find images and similar parts to 530761-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530761-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530761-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530761-9 fall under?
The 530761-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530761-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530761-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 530761-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530761-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 530761-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530761-9 often in real-time on the comparison pages.
What if I can't find stock of 530761-9?
You can fill out our help required form which you can use to request a quote for 530761-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.