Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .76 x 1.02mm, .03 x .04in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Contact Shape & Form | Square |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Diallyl Phthalate |
Housing Color | Blue |
Mating Alignment | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Comment | Maximum Wire size, .15 mm² [26 AWG] |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Header Type | Pin Header |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .39in, 5.84mm |
Termination Method to Wire & Cable | Solder Eyelet |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
2 Row Box Recp 100 Pos Stag |Amp Te Connectivity 530758-8 | Newark Electronics |
Conn Box Connector RCP 100 POS 2.54mm Solder ST Panel Mount | Avnet America |
Rectangular MIL Spec Connectors 2 ROW BOX RECP 100 POS STAG | Sager |
Where can I find additional details, specifications and documents for a 530758-8?
Additional datasheets, footprints and schematics for 530758-8 are listed on our Part Details page. You can also find images and similar parts to 530758-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530758-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530758-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530758-8 fall under?
The 530758-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 530758-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530758-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 530758-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530758-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530758-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530758-8 often in real-time on the comparison pages.
What if I can't find stock of 530758-8?
You can fill out our help required form which you can use to request a quote for 530758-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.