Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Passivated Stainless Steel |
---|---|
Jackscrew Type | Turnable |
Jackscrew Finish | Passivated |
Jackscrew Material | Stainless Steel |
Connector Mounting Type | Fixing Screw |
Comment | To be used as replacement jackscrews for the pin housing assemblies. They are not compatible with any other pin header assemblies. |
Packaging Method | Carton |
Packaging Quantity | 1 |
Gender | Female |
Connector Mounting Accessory Type | Jackscrew |
Box Jackscrew Assy-Female Rohs Compliant: Yes |Amp Te Connectivity 530754-2 | Newark Electronics |
Connector Accessories Jackscrew Female Carton | Avnet America |
Rectangular MIL Spec Connectors BOX JACKSCREW ASSY-FEMALE | Sager |
Where can I find additional details, specifications and documents for a 530754-2?
Additional datasheets, footprints and schematics for 530754-2 are listed on our Part Details page. You can also find images and similar parts to 530754-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530754-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530754-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530754-2 fall under?
The 530754-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 530754-2 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530754-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 530754-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530754-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 530754-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530754-2 often in real-time on the comparison pages.
What if I can't find stock of 530754-2?
You can fill out our help required form which you can use to request a quote for 530754-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.